IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > routers > D-link DIR-635/E

RangeBooster N 650 Draft-11n Wireless Broadband Router

Brand: D-link
Product code: DIR-635/E
EAN/UPC code: 8716329006006, 7900692952638, 0790069295263
Category: routers 
Release date: 17 Jun 2006
Info modified on: 06 2008 10:35:57
Warranty: 2 years
 PDF specs

RangeBooster N 650 Draft-11n Wireless Broadband Router
DIR-635/E D-link
46k

29k

The D-Link DIR-635 RangeBooster N™ 650 Router is a draft 802.11n compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and faster than 100Mbps wired Ethernet1. Connect the DIR-635 router to a cable or DSL modem and share your high-speed Internet access with everyone on the network. Create a secure wireless network to share photos, files, music, ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.108 Gbit/s
Networking
Connectivity technology Wireless
Supports WAN connection
Supports ISDN connection
Ethernet LAN features
Cabling technology 10Base-T, 100Base-TX
Full duplex
Ethernet LAN data transfer rates 10/100 Mbit/s
Wireless LAN features
Frequency range 2412 - 2472 MHz
WLAN connection
Bandwidth 2.4 GHz
WLAN data transfer rates supported 1 - 108 Mbit/s
Modulation DBPSK, DQPSK, CCK, OFDM
Antenna connector type R-SMA
ADSL features
Supports ADSL connection
Connectivity
Ethernet LAN (RJ-45) ports quantity 5
USB 2.0 ports quantity 1
DC-in jack
Management features
Web-based management
Reset button
Security
Firewall security NAT & SPI
Authentication method 802.1x, RADIUS
Security
Security algorithm supported WPA, WPA2
VPN support PPTP, L2TP, IPSec
Filtering URL
MAC address filtering
Operating system/software
Compatible operating systems Windows 2000/XP/Vista
Mac OS 10.4 +
Bundled software Click’n Connect
System requirements
Minimum system requirements CD-ROM
Certificates
Compliance industry standards IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Certification FCC, CE
Energy management
Power requirements 5V DC
Weight & dimensions
Dimensions W x D x H 117 x 193 x 30 mm
Weight 904 g
Illumination/Alarms
Power LED
Connectivity LEDs WAN, WLAN, USB, LAN
Packaging content
AC adapter bundled
Cables included
56 offers, from 46.39